Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.02
|
24
in stock
|
Buy Now | |
RS Americas
from US$7.73
|
321
in stock
|
Buy Now | |
Conrad
from US$4.12
|
94
in stock
|
Buy Now | |
Heilind Electronics
from US$8.83
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$11.17
|
24
in stock
|
Buy Now | |
element14
from US$7.36
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.83
|
15
in stock
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG59 RG179 RG316 |
Frequency Max | 4GHz |
Connector RF BNC Straight Panel-Solder Jack Bulkhead Mnt 50 Ohm, BNC Series | Amphenol RF 031-102 | RS Americas |
BNC STRAIGHT JACK, ISOLATED, UG-657/U | Heilind Electronics |
Rf/Coaxial Bnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-102?
Additional datasheets, footprints and schematics for 031-102 are listed on our Part Details page. You can also find images and similar parts to 031-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-102 fall under?
The 031-102 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-102 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-102 have stock available?
Authorised distributors including RS Americas, Conrad, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 031-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-102 often in real-time on the comparison pages.
What if I can't find stock of 031-102?
You can fill out our help required form which you can use to request a quote for 031-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.