Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.86
|
9
in stock
|
Buy Now | |
PEI-Genesis
from US$3.97
|
8,438
in stock
|
Buy Now | |
Electro Enterprises
from US$3.75
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
9
in stock
|
Buy Now | |
element14
from US$3.41
|
9
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
RS Americas
from US$3.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | ITT Cannon D*MA Series D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
RoHS Compliant | Yes |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 031-1007-052?
Additional datasheets, footprints and schematics for 031-1007-052 are listed on our Part Details page. You can also find images and similar parts to 031-1007-052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-1007-052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-1007-052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-1007-052 fall under?
The 031-1007-052 is listed under Connectors > D Sub Connectors & Components > D Sub Contacts.
Can I view similar or alternative parts?
You can view similar parts to 031-1007-052 when available in the D Sub Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-1007-052 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-1007-052 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-1007-052 have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for 031-1007-052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-1007-052 often in real-time on the comparison pages.
What if I can't find stock of 031-1007-052?
You can fill out our help required form which you can use to request a quote for 031-1007-052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.