Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | RG58 RG59 RG179 RG316 |
Frequency Max | 4GHz |
Connector rf coaxial bnc commercial blkhd recept front mount solder cup 75 ohmt2 | Amphenol RF 031-10-75RFXG2 | RS Americas |
Rf/Coaxial Bnc Bulkhead Jack Str 75 Ohm Solder | Newark Electronics |
Conn BNC F 0Hz to 4GHz 75Ohm Solder ST Panel Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-10-75RFXG2?
Additional datasheets, footprints and schematics for 031-10-75RFXG2 are listed on our Part Details page. You can also find images and similar parts to 031-10-75RFXG2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-10-75RFXG2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-10-75RFXG2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-10-75RFXG2 fall under?
The 031-10-75RFXG2 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-10-75RFXG2 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-10-75RFXG2 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-10-75RFXG2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-10-75RFXG2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 031-10-75RFXG2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-10-75RFXG2 often in real-time on the comparison pages.
What if I can't find stock of 031-10-75RFXG2?
You can fill out our help required form which you can use to request a quote for 031-10-75RFXG2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.