Status: | Unknown |
---|---|
Series: | Standard .093" 1375 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
2,564
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
2,564
in stock
|
Buy Now | |
element14
from US$0.79
|
2,564
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
1,947
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
1,947
in stock
|
Buy Now | |
Heilind Electronics
from US$0.70
|
684
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
487
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.70
|
205
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" 1375 Series |
---|---|
Gender | Plug |
No. of Positions | 15Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Housing, Plug, 15Pos | Newark Electronics |
CONNECTOR HOUSING, PLUG, 15POS | element14 |
Molex 2.36mm Dia Standard .093" Pin and Socket Plug Housing 15 Circuits 3 Rowsout Mounting Ears Pull Tabsout Lock Windows | Distrelec |
093 PWR PLUG O/MTEAR/TAB 94V- 15CKT | Heilind Electronics |
.093 PIN AND SOCKET Connector 15 CIRCUIT PLUG | Molex Incorporated 03-09-2151 | RS Americas |
Conn Housing PL 15 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-2151?
Additional datasheets, footprints and schematics for 03-09-2151 are listed on our Part Details page. You can also find images and similar parts to 03-09-2151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2151 fall under?
The 03-09-2151 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2151 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2151 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2151 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 03-09-2151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2151 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2151?
You can fill out our help required form which you can use to request a quote for 03-09-2151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.