Status: | Unknown |
---|---|
Series: | Standard .093" 1261 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,520
in stock
|
Buy Now | |
element14
from US$0.36
|
17,577
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
11,637
in stock
|
Buy Now | |
Farnell
from US$0.34
|
9,829
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
8,354
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
7,748
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
1,671
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
280
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
29
in stock
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" 1261 Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series Contacts |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 4.06mm |
Connector Body Material | Nylon (Polyamide) Body |
Current Rating | 11A |
De-mating Force | 0.027N |
Dielectric Strength | 1500V/m |
Flammability Rating | UL94V-2 |
Material | Clear nylon |
Mating Force | 0.034N |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Panel Cutout Size | 19.05 x 17.65 mm |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1.68mm² |
Wire Area Size Min | 0.597mm² |
Withstand Voltage | 3mV |
Working Voltage | 250V |
CONNECTOR HOUSING, PLUG, 6POS | element14 |
093 PWR CONN PLUG PANL MNT 6C T | Heilind Electronics |
Connector Housing, Plug, 6Pos | Newark Electronics |
2.36mm,housing,plug,panel mnt,2row,6way | RS |
Molex 2.36mm Diameter Standard .093" Pin and Socket Plug Housing 6 Circuits Dual Row | Distrelec |
Hsg, Panel Plug,6 Cont, Crimp,1261 Series,0.198" Pin-Spng, Straight, Natural,2 Rows | Molex Incorporated 03-09-2061 | RS Americas |
Plug Pin or Socket Housing 6P | Carlton-Bates |
Conn Housing PL 6 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-2061?
Additional datasheets, footprints and schematics for 03-09-2061 are listed on our Part Details page. You can also find images and similar parts to 03-09-2061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2061 fall under?
The 03-09-2061 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2061 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2061 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2061 have stock available?
Authorised distributors including element14, Chip One Stop, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for 03-09-2061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2061 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2061?
You can fill out our help required form which you can use to request a quote for 03-09-2061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.