Status: | Unknown |
---|---|
Series: | DCR 030 Series |
RoHS: | Unknown |
Voltage Rating VAC | - |
---|---|
Output Power | 200W |
External Height - Metric | 100mm |
External Width - Metric | 145mm |
External Depth - Metric | 166mm |
External Height - Imperial | 3.94" |
External Width - Imperial | 5.71" |
External Depth - Imperial | 6.3" |
Product Range | DCR 030 Series |
SVHC | No SVHC (15-Jan-2018) |
Fan Heater, 24Vdc, 200W | Newark Electronics |
FAN HEATER, 24VDC, 200W | element14 |
Touch-Safe Fan-Assisted DCR030 24V DC In | RS |
Where can I find additional details, specifications and documents for a 03092.1-12?
Additional datasheets, footprints and schematics for 03092.1-12 are listed on our Part Details page. You can also find images and similar parts to 03092.1-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03092.1-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03092.1-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03092.1-12 fall under?
The 03092.1-12 is listed under STEGO Elektrotechnik Parts.
Can I view similar or alternative parts?
You can view similar parts to 03092.1-12 when available in the STEGO Elektrotechnik Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03092.1-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 03092.1-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03092.1-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 03092.1-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03092.1-12 often in real-time on the comparison pages.
What if I can't find stock of 03092.1-12?
You can fill out our help required form which you can use to request a quote for 03092.1-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.