0309109 Phoenix Contact Parts by Phoenix Contact

TERMINAL BLOCK URTK/S-BEN 10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.63

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.63
40
in stock
Buy Now
Logo for RS
RS
from US$6.04
300
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.58
26
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$15.00
21
in stock
Buy Now
Logo for Sager
Sager
from US$14.78
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

Test disconnect terminal block | RS
Phoenix Contact Current Transformer Terminal Block, Screw, 2 Poles, 500V, 57A, 0.52 ... 16mm², Grey | Distrelec
Terminal block Test disconnect Screw connection AWG: 20-8 8.2MMW URTK/S-BEN 10 | Phoenix Contact 0309109 | RS Americas
Disconnect Terminal Block 57A 500V - URTK/S-BEN10 | Carlton-Bates
DIN Rail Terminal Blocks URTK/S-BEN 10 | Sager
Urtk/S-Ben 10 |Phoenix Contact 0309109 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0309109?

Additional datasheets, footprints and schematics for 0309109 are listed on our Part Details page. You can also find images and similar parts to 0309109 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0309109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0309109 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0309109 fall under?

The 0309109 is listed under Phoenix Contact Parts.

Can I view similar or alternative parts?

You can view similar parts to 0309109 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0309109 you can contact the distributor directly for product support, shipping queries etc.

Is the 0309109 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0309109 have stock available?

Authorised distributors including RS, Distrelec, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 0309109.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0309109 often in real-time on the comparison pages.

What if I can't find stock of 0309109?

You can fill out our help required form which you can use to request a quote for 0309109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay