Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$460.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$460.57
|
No stock
|
Buy Now |
Voltage Rating VAC | 120V |
---|---|
Output Power | 500W |
External Height - Metric | 88.9mm |
External Width - Metric | 161mm |
External Depth - Metric | 165.1mm |
External Height - Imperial | 3.5" |
RoHS Compliant | Yes |
Fan Heater, 500W, 14 To 104 Deg F, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a 03084.9-01?
Additional datasheets, footprints and schematics for 03084.9-01 are listed on our Part Details page. You can also find images and similar parts to 03084.9-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03084.9-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03084.9-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03084.9-01 fall under?
The 03084.9-01 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.
Can I view similar or alternative parts?
You can view similar parts to 03084.9-01 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03084.9-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 03084.9-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03084.9-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 03084.9-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03084.9-01 often in real-time on the comparison pages.
What if I can't find stock of 03084.9-01?
You can fill out our help required form which you can use to request a quote for 03084.9-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.