Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 230V |
---|---|
Output Power | 500W |
External Height - Metric | 45mm |
External Width - Metric | 127mm |
External Depth - Metric | 169mm |
External Height - Imperial | 1.772" |
External Width - Imperial | 5" |
External Depth - Imperial | 6.654" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Hvi 030 Heater, 230 Vac, 500W, Din Clip Mounting, No Fan Included |Stego 03074.0-00 | Newark Electronics |
HEATER, 500W, -45 TO 50 DEG C, 230VAC | element14 |
Where can I find additional details, specifications and documents for a 03074.0-00?
Additional datasheets, footprints and schematics for 03074.0-00 are listed on our Part Details page. You can also find images and similar parts to 03074.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03074.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03074.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03074.0-00 fall under?
The 03074.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 03074.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03074.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 03074.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03074.0-00 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 03074.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03074.0-00 often in real-time on the comparison pages.
What if I can't find stock of 03074.0-00?
You can fill out our help required form which you can use to request a quote for 03074.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.