Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
220
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
5,949
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
1,629
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
682
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
543
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
543
in stock
|
Buy Now | |
Farnell
from US$0.37
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
408
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
380
in stock
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
SERIES | 1625 STANDARD .062" |
---|---|
PITCH SPACING | 1.57MM |
LEADED PROCESS COMPATIBLE | NO |
PEAK REFLOW COMPATIBLE (260 C) | NO |
BODY MATERIAL | PA POLYAMIDE (NYLON) 6/6 |
CONNECTING TERMINATION | CRIMP |
RoHS Compliant | YES |
TERMINAL HOUSE MINI PLUG W/MNT EAR & DTENT WNDW 12 CIRCUT | Molex Incorporated 03-06-2121 | RS Americas |
062 PWR CONN PLUG PANL MNT 12 KT | Heilind Electronics |
Molex 03062121 | Rapid Electronics |
Molex 1.57mm Diameter Standard .062" Pin and Socket Plug Housing 12 Circuits with Pre-bent Mounting Ears Natural | Distrelec |
CONNECTOR HOUSING, PLUG, 12POS, 3.68MM | Farnell |
Plug And Socket Connector Housing | Newark Electronics |
1.57mm,housing,receptacle,pnl mnt,12way | RS |
Conn Housing PL 12 POS 3.68mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-06-2121?
Additional datasheets, footprints and schematics for 03-06-2121 are listed on our Part Details page. You can also find images and similar parts to 03-06-2121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-2121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-2121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-2121 fall under?
The 03-06-2121 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 03-06-2121 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-2121 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-2121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-06-2121 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 03-06-2121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-2121 often in real-time on the comparison pages.
What if I can't find stock of 03-06-2121?
You can fill out our help required form which you can use to request a quote for 03-06-2121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.