Status: | Unknown |
---|---|
Series: | Standard .062" 1625 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | Standard .062" 1625 Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Positions |
Pitch Spacing | 3.68mm |
Body Material | PA Polyamide (Nylon) 6/32 |
Connecting Termination | Crimp |
RoHS Compliant | Yes |
Connector Housing, Rcpt, 5Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 03-06-1056-D?
Additional datasheets, footprints and schematics for 03-06-1056-D are listed on our Part Details page. You can also find images and similar parts to 03-06-1056-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-1056-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-1056-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-1056-D fall under?
The 03-06-1056-D is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 03-06-1056-D when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-1056-D you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-1056-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-06-1056-D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 03-06-1056-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-1056-D often in real-time on the comparison pages.
What if I can't find stock of 03-06-1056-D?
You can fill out our help required form which you can use to request a quote for 03-06-1056-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.