03060.0-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

HEATER 1200W -45 TO 70 DEG C 230VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$186.48

Distributor Stock
Logo for RS
RS
from US$186.48
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$393.93
-
Buy Now
Logo for element14
element14
from US$283.15
-
Buy Now
Logo for Distrelec
Distrelec
from US$227.59
-
Buy Now
Logo for Farnell
Farnell
from US$260.56
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 230V
Output Power 1.2kW
External Height - Metric 120mm
External Width - Metric 145mm
External Depth - Metric 168mm
External Height - Imperial 4.7"
External Width - Imperial 5.7"
External Depth - Imperial 6.6"
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Fan heater, thermostat, screw,1200W 230V | RS
Fan Heater, 1.2Kw, -49 To 158Deg F, 230V | Newark Electronics
STEGO Heater Fan 120x165x145mm 160 m³/h Thermostat | Distrelec
HEATER, 1200W, -45 TO 70 DEG C, 230VAC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03060.0-00?

Additional datasheets, footprints and schematics for 03060.0-00 are listed on our Part Details page. You can also find images and similar parts to 03060.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03060.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03060.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03060.0-00 fall under?

The 03060.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 03060.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03060.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 03060.0-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 03060.0-00 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 03060.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03060.0-00 often in real-time on the comparison pages.

What if I can't find stock of 03060.0-00?

You can fill out our help required form which you can use to request a quote for 03060.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay