03051.0-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

HEATER 950W -45 TO 70 DEG C 230VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$180.20

Distributor Stock
Logo for RS
RS
from US$180.20
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$364.98
20
in stock
Buy Now
Logo for element14
element14
from US$267.87
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$251.80
4
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$219.89
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 230V
Output Power 950W
External Height - Metric 100mm
External Width - Metric 145mm
External Depth - Metric 168mm
External Height - Imperial 3.937"
External Width - Imperial 5.709"
External Depth - Imperial 6.614"
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Fan Heater, 950W, 230Vac, Foot Mount | Newark Electronics
Fan heater, thermostat, screw, 950W 230V | RS
HEATER, 950W, -45 TO 70 DEG C, 230VAC | element14
STEGO Heater Fan 145x100x168mm 160 m³/h Thermostat | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03051.0-00?

Additional datasheets, footprints and schematics for 03051.0-00 are listed on our Part Details page. You can also find images and similar parts to 03051.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03051.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03051.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03051.0-00 fall under?

The 03051.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 03051.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03051.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 03051.0-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 03051.0-00 have stock available?

Authorised distributors including Newark Electronics, RS, element14, Farnell and Distrelec have stock available or on a lead time for 03051.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03051.0-00 often in real-time on the comparison pages.

What if I can't find stock of 03051.0-00?

You can fill out our help required form which you can use to request a quote for 03051.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay