Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$7.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.17
|
No stock
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
SOCKET, PANEL, REAR MOUNT, SWUM, 6P | Farnell |
Where can I find additional details, specifications and documents for a 0305-2 06-1?
Additional datasheets, footprints and schematics for 0305-2 06-1 are listed on our Part Details page. You can also find images and similar parts to 0305-2 06-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0305-2 06-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0305-2 06-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0305-2 06-1 fall under?
The 0305-2 06-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0305-2 06-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0305-2 06-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0305-2 06-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0305-2 06-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 0305-2 06-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0305-2 06-1 often in real-time on the comparison pages.
What if I can't find stock of 0305-2 06-1?
You can fill out our help required form which you can use to request a quote for 0305-2 06-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.