Status: | Unknown |
---|---|
Series: | D*U Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
3,800
in stock
|
Buy Now | |
PEI-Genesis
from US$0.52
|
2,191,161
in stock
|
Buy Now | |
element14
from US$0.68
|
373,253
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
178,317
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
66,043
in stock
|
Buy Now | |
Farnell
from US$0.68
|
44,402
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
44,176
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
27,354
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
14,595
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
8,602
in stock
|
Buy Now | |
Electro Enterprises
from US$0.82
|
4,212
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
1,532
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | D*U Series D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | D*U Series |
Contact Termination | Crimp |
Contact Type | Machined |
External Length / Height | 13.28mm |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | D*U Series |
RoHS: | Unknown |
For Use With | D*U Series |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Product Range | D*U Series |
RoHS Compliant | Yes |
Econo-D D-Sub Machined Crimp Socket | RS |
Where can I find additional details, specifications and documents for a 030-1953-000?
Additional datasheets, footprints and schematics for 030-1953-000 are listed on our Part Details page. You can also find images and similar parts to 030-1953-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030-1953-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 030-1953-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030-1953-000 fall under?
The 030-1953-000 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 030-1953-000 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030-1953-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 030-1953-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 030-1953-000 have stock available?
Authorised distributors including PEI-Genesis, element14, Heilind Electronics Asia, Heilind Electronics and Farnell have stock available or on a lead time for 030-1953-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030-1953-000 often in real-time on the comparison pages.
What if I can't find stock of 030-1953-000?
You can fill out our help required form which you can use to request a quote for 030-1953-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.