Status: | Unknown |
---|---|
Series: | 03006 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 20kohm |
---|---|
Product Range | 03006 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3974K |
Thermistor Case Style | SOD-80 |
Thermistor Terminals | SMD |
Operating Temperature Min | -50°C |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
Glass encapsulated SMD Thermistor NTC 20KOhm 10% 2-Pin SOD-80 T/R | Avnet America |
THERMISTOR NTC GLASS 20K OHM SMD | Amphenol Advanced Sensors 03006-11.7K-98-G100 | RS Americas |
Where can I find additional details, specifications and documents for a 0300611.7K98G100?
Additional datasheets, footprints and schematics for 0300611.7K98G100 are listed on our Part Details page. You can also find images and similar parts to 0300611.7K98G100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0300611.7K98G100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0300611.7K98G100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0300611.7K98G100 fall under?
The 0300611.7K98G100 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 0300611.7K98G100 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0300611.7K98G100 you can contact the distributor directly for product support, shipping queries etc.
Is the 0300611.7K98G100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0300611.7K98G100 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 0300611.7K98G100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0300611.7K98G100 often in real-time on the comparison pages.
What if I can't find stock of 0300611.7K98G100?
You can fill out our help required form which you can use to request a quote for 0300611.7K98G100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.