Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ESD Storage Type | Tube |
---|---|
External Height - Imperial | 0.53" |
External Height - Metric | 13.46mm |
External Width - Imperial | 0.6" |
External Width - Metric | 15.24mm |
External Depth - Imperial | 2.99" |
External Depth - Metric | 76mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | ANSI ASTM |
Charge Decay Time | 0.02s |
Colour | Clear |
Internal Height - Metric | 15mm |
Length | 76mm |
Material | PVC |
Surface Resistivity Max | 10000ohm/sq |
Tube Profile | 0.3" DIP |
Ic Tube, 0.3 Dip, 76Mm, Pk5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 030-0009?
Additional datasheets, footprints and schematics for 030-0009 are listed on our Part Details page. You can also find images and similar parts to 030-0009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 030-0009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 030-0009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 030-0009 fall under?
The 030-0009 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Containers.
Can I view similar or alternative parts?
You can view similar parts to 030-0009 when available in the Anti Static Containers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 030-0009 you can contact the distributor directly for product support, shipping queries etc.
Is the 030-0009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 030-0009 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 030-0009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 030-0009 often in real-time on the comparison pages.
What if I can't find stock of 030-0009?
You can fill out our help required form which you can use to request a quote for 030-0009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.