Status: | Unknown |
---|---|
Series: | 0300 Series |
RoHS: | Unknown |
Prices starting from US$0.17
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 0300 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Pin Receptacle, Pc Board, Solder | Newark Electronics |
PCB SOCKET, 1POS, SOLDER | element14 |
Solder Mount 0.022 Leads Range .025-.037 Standard Tail Receptacle | Future Electronics |
Circuit Board Hardware - PCB SOCK PC SOLDER MOUNT | Mill-Max 0300-1-15-15-47-27-10-0 | RS Americas |
Circuit Board Hardware - PCB SOCK PC SOLDER MOUNT | Sager |
Where can I find additional details, specifications and documents for a 0300-1-15-15-47-27-10-0 .?
Additional datasheets, footprints and schematics for 0300-1-15-15-47-27-10-0 . are listed on our Part Details page. You can also find images and similar parts to 0300-1-15-15-47-27-10-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0300-1-15-15-47-27-10-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0300-1-15-15-47-27-10-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0300-1-15-15-47-27-10-0 . fall under?
The 0300-1-15-15-47-27-10-0 . is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 0300-1-15-15-47-27-10-0 . when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0300-1-15-15-47-27-10-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 0300-1-15-15-47-27-10-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0300-1-15-15-47-27-10-0 . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 0300-1-15-15-47-27-10-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0300-1-15-15-47-27-10-0 . often in real-time on the comparison pages.
What if I can't find stock of 0300-1-15-15-47-27-10-0 .?
You can fill out our help required form which you can use to request a quote for 0300-1-15-15-47-27-10-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.