Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Transparent |
For Use With | EAO 03 Series Pushbutton Switches |
Lens Height | 24mm |
Lens Width | 48mm |
RoHS Compliant | Yes |
Accessory, Lens, Flat, Plastic, Rect, 18x38mm, W/Black Rim, Illum, Transp, Clear | EAO 03-941.7 | RS Americas |
Lens, Rectangular, Clear | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS FLT TPT CLR | Sager |
Druckhaube o.Riffelung farbl.flach18x38 Ks transp. | Boersig |
Where can I find additional details, specifications and documents for a 03-941.7?
Additional datasheets, footprints and schematics for 03-941.7 are listed on our Part Details page. You can also find images and similar parts to 03-941.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-941.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-941.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-941.7 fall under?
The 03-941.7 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 03-941.7 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-941.7 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-941.7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-941.7 have stock available?
Authorised distributors including RS Americas, Sorelec, Newark Electronics, Sager and Boersig have stock available or on a lead time for 03-941.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-941.7 often in real-time on the comparison pages.
What if I can't find stock of 03-941.7?
You can fill out our help required form which you can use to request a quote for 03-941.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.