03-612.011 Switches by EAO

PUSHBUTTON, 2CO, 10A, 400V, SCREW

Status: Unknown
Series: 03 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$68.47

Distributor Stock
Logo for Newark
Newark
from US$69.84
No stock
Buy Now
Logo for Sorelec
Sorelec
-
56
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$68.47
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range 03 Series
Switch Operation Momentary
Contact Current AC Max 10A
Contact Voltage VAC 400V
Switch Terminals Screw
Illumination Color Non Illuminated
RoHS Compliant Yes

Alternative Descriptions

Pushbutton, 2Co, 10A, 400V, Screw | Newark Electronics
Pushbutton Actuator,24 x 36mm,2C, MOMENTARY, Non-Illuminative,10A,400VAC/DC, Screw | EAO 03-612.011 | RS Americas
Drucktasten-Vorsatz I SP 2U SCH 24x48 | Boersig
Pushbutton Switches | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03-612.011?

Additional datasheets, footprints and schematics for 03-612.011 are listed on our Part Details page. You can also find images and similar parts to 03-612.011 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03-612.011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-612.011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03-612.011 fall under?

The 03-612.011 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 03-612.011 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03-612.011 you can contact the distributor directly for product support, shipping queries etc.

Is the 03-612.011 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 03-612.011 have stock available?

Authorised distributors including Sorelec, Newark Electronics, RS Americas, Boersig and Sager have stock available or on a lead time for 03-612.011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03-612.011 often in real-time on the comparison pages.

What if I can't find stock of 03-612.011?

You can fill out our help required form which you can use to request a quote for 03-612.011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay