Status: | Unknown |
---|---|
Series: | Standard .093" 1360 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
137
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
18,630
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
6,496
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
3,726
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,896
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
732
in stock
|
Buy Now | |
element14
from US$0.41
|
248
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
111
in stock
|
Buy Now | |
Avnet America
-
|
1,152
in stock
|
Buy Now |
Product Range | Standard .093" 1360 Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
No. of Rows | 3Rows |
093 PWR CONN PLUG FREE HNG 12 KT | Heilind Electronics |
Molex 03092121 | Rapid Electronics |
Molex 2.36mm Diameter Standard .093" Pin and Socket Plug Housing 12 Circuits 3 Rows | Distrelec |
TERMINAL HOUSE STD PLUG W/O MOUNT EAR 12 CIRCUITS | Molex Incorporated 03-09-2121 | RS Americas |
Product Range:Standard .093" 1360 Series | element14 |
CONNECTOR HOUSING, PLUG, 12POS | Farnell |
Connector Housing, Plug, 12Pos | Newark Electronics |
Conn Housing PL 12 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-2121?
Additional datasheets, footprints and schematics for 03-09-2121 are listed on our Part Details page. You can also find images and similar parts to 03-09-2121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2121 fall under?
The 03-09-2121 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2121 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2121 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2121 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Heilind Electronics Asia, Distrelec and Chip One Stop have stock available or on a lead time for 03-09-2121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2121 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2121?
You can fill out our help required form which you can use to request a quote for 03-09-2121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.