Status: | Unknown |
---|---|
Series: | Standard .093" 1360 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
5,162
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
5,027
in stock
|
Buy Now | |
Farnell
from US$0.62
|
2,600
in stock
|
Buy Now | |
element14
from US$0.53
|
2,401
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,484
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
1,346
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
933
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
280
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
135
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now |
Product Range | Standard .093" 1360 Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approval Category | UL 94V-2 |
Cable Diameter Max | 4.06mm |
Colour | Clear |
Current Rating | 7.5A |
De-mating Force | 0.027N |
Dielectric Strength | 1500V/m |
Flammability Rating | UL94V-2 |
Material | Nylon |
Mating Force | 0.034N |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Panel Cutout Size | 26.67 x 16.64 mm |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1.68mm² |
Wire Area Size Min | 0.597mm² |
Withstand Voltage | 3mV |
Working Voltage | 250V |
Molex 03091121 | Rapid Electronics |
CONNECTOR HOUSING, RCPT, 12POS, 5.03MM | Farnell |
CONNECTOR HOUSING, RCPT, 12POS | element14 |
Connector Housing, Rcpt, 12Pos | Newark Electronics |
Terminal House Std Recept W/Mnt Ear Only 12 Circuits | Molex Incorporated 03-09-1121 | RS Americas |
093 PWR RCPT /MTEAR 94V-2 12C T | Heilind Electronics |
2.36mm 093 Receptacle panel mount 12 way | RS |
Molex 2.36mm Dia Standard .093" Pin and Socket Receptacle Housing 12 Circuits 3 Rows Panel Mountableout Passive Locking Ramps | Distrelec |
Conn Housing RCP 12 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-1121?
Additional datasheets, footprints and schematics for 03-09-1121 are listed on our Part Details page. You can also find images and similar parts to 03-09-1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1121 fall under?
The 03-09-1121 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1121 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1121 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1121 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for 03-09-1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1121 often in real-time on the comparison pages.
What if I can't find stock of 03-09-1121?
You can fill out our help required form which you can use to request a quote for 03-09-1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.