Status: | Unknown |
---|---|
Series: | Standard .093" 2163 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
435
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
29,351
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
10,321
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
10,321
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
4,392
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,083
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
830
in stock
|
Buy Now | |
element14
from US$0.29
|
702
in stock
|
Buy Now | |
Farnell
from US$0.30
|
702
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
371
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now |
Product Range | Standard .093" 2163 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
093 PWR CONN RCPT FREE HNG 4CK | Heilind Electronics |
Molex 03091049 | Rapid Electronics |
Connector Housing, Rcpt, 4Pos | Newark Electronics |
STANDARD .093" Series 5.03mm Pitch 4 Way 2 Row Female Straight PCB Housing 2163 | Molex Incorporated 03-09-1049 | RS Americas |
CONNECTOR HOUSING, RCPT, 4POS | element14 |
2.36mm,housing,receptacle,free hng,4way | RS |
Molex Housing, Receptacle, Poles - 4, Rows - 2 | Distrelec |
Conn Housing RCP 4 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-1049?
Additional datasheets, footprints and schematics for 03-09-1049 are listed on our Part Details page. You can also find images and similar parts to 03-09-1049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1049 fall under?
The 03-09-1049 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1049 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1049 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1049 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 03-09-1049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1049 often in real-time on the comparison pages.
What if I can't find stock of 03-09-1049?
You can fill out our help required form which you can use to request a quote for 03-09-1049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.