Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.25
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$32.20
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.01
|
5
in stock
|
Buy Now | |
Distrelec
from US$30.88
|
2
in stock
|
Buy Now | |
element14
from US$45.11
|
1
in stock
|
Buy Now | |
Farnell
from US$35.06
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$34.21
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 200mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Copper Wire Cutting Capacity | 3.8mm |
Handle Type | Plastic |
Hard Wire Cutting Capacity | 2.5mm |
Jaw Type | Combination |
Joint Construction | Precision Box Joint |
Length | 200mm |
Weight | 335g |
COMBINATION PLIERS | RS |
Knipex 03 06 200 Combination Pliers VDE 200mm | Rapid Electronics |
Pliers | Transfer Multisort Elektronik |
Knipex Combination Pliers Hard Wire / Medium Hard Wire 200 mm | Distrelec |
Combination Plier | Newark Electronics |
Where can I find additional details, specifications and documents for a 03 06 200?
Additional datasheets, footprints and schematics for 03 06 200 are listed on our Part Details page. You can also find images and similar parts to 03 06 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03 06 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03 06 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03 06 200 fall under?
The 03 06 200 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 03 06 200 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03 06 200 you can contact the distributor directly for product support, shipping queries etc.
Is the 03 06 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03 06 200 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, Distrelec and element14 have stock available or on a lead time for 03 06 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03 06 200 often in real-time on the comparison pages.
What if I can't find stock of 03 06 200?
You can fill out our help required form which you can use to request a quote for 03 06 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.