Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.49
|
332
in stock
|
Buy Now | |
Conrad
from US$27.70
|
27
in stock
|
Buy Now | |
element14
from US$41.96
|
9
in stock
|
Buy Now | |
Farnell
from US$31.44
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.22
|
6
in stock
|
Buy Now | |
Schukat Electronic
from US$21.14
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$30.79
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$30.67
|
-
|
Buy Now | |
Distrelec
from US$27.70
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 180mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Copper Wire Cutting Capacity | 3.4mm |
Handle Type | Plastic |
Hard Wire Cutting Capacity | 2.2mm |
Jaw Type | Combination |
Length | 180mm |
Weight | 265g |
1585300 VDE combination plier,180mm L | RS |
With gripping zones for flat and round material, suitable for versatile useWith cutting edges for soft and hard wireLong cutting edges for thicker cablesCutting edges additionally induction hardened, cutting edge hardness approx. 60 HRCSpecial tool steel, forged, oil-hardened | Conrad |
Pliers | Transfer Multisort Elektronik |
Combination Pliers, 180mm, VDE | Schukat Electronic |
Knipex 03 06 180 VDE Combination Pliers 180mm | Rapid Electronics |
Combination Plier | Newark Electronics |
Knipex Combination Pliers Hard Wire / Medium Hard Wire 180 mm | Distrelec |
Where can I find additional details, specifications and documents for a 03 06 180?
Additional datasheets, footprints and schematics for 03 06 180 are listed on our Part Details page. You can also find images and similar parts to 03 06 180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03 06 180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03 06 180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03 06 180 fall under?
The 03 06 180 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 03 06 180 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03 06 180 you can contact the distributor directly for product support, shipping queries etc.
Is the 03 06 180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03 06 180 have stock available?
Authorised distributors including RS, Conrad, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 03 06 180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03 06 180 often in real-time on the comparison pages.
What if I can't find stock of 03 06 180?
You can fill out our help required form which you can use to request a quote for 03 06 180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.