Status: | Unknown |
---|---|
Series: | Standard .062" 1625 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,080
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
13,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
13,980
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
9,612
in stock
|
Buy Now | |
element14
from US$0.43
|
5,486
in stock
|
Buy Now | |
Farnell
from US$0.43
|
5,486
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
1,922
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
533
in stock
|
Buy Now | |
Electro Enterprises
from US$0.29
|
204
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
17
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Product Range | Standard .062" 1625 Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 3.68mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Molex 03061092 | Rapid Electronics |
062PWRCONNRECEPTACLEFREEHNG 9 KT1625-9R1 | Heilind Electronics |
CONNECTOR HOUSING, RCPT, 9POS | element14 |
Connector Housing, Rcpt, 9Pos | Newark Electronics |
.062 PIN & SOCKET RECEPT | TTI Europe |
1.57mm,housing,receptacle,free hng,9way | RS |
Molex Housing, Receptacle, Poles - 9, Rows - 3 | Distrelec |
STANDARD .062" Series 3.68mm Pitch 9 Way 3 Row Female Straight PCB Housing 1625 | Molex Incorporated 03-06-1092 | RS Americas |
Conn Housing RCP 9 POS 3.68mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-06-1092?
Additional datasheets, footprints and schematics for 03-06-1092 are listed on our Part Details page. You can also find images and similar parts to 03-06-1092 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-1092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-1092 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-1092 fall under?
The 03-06-1092 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-06-1092 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-1092 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-1092 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-06-1092 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 03-06-1092.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-1092 often in real-time on the comparison pages.
What if I can't find stock of 03-06-1092?
You can fill out our help required form which you can use to request a quote for 03-06-1092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.