Status: | Unknown |
---|---|
Series: | WPJ Series |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
1,965
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,965
in stock
|
Buy Now | |
element14
from US$0.69
|
1,965
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
425
in stock
|
Buy Now | |
Sorelec
-
|
11,475
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now |
Product Range | WPJ Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | WPJ Series Tab Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Connector, Housing, Tab, 2Pos | Newark Electronics |
Housing | Amar Radio Corporation |
CONN HOUSING TAB 2POS NAT 5MM | Future Electronics |
PITCH5.0,7A(AWG#22),300V | TTI Europe |
Where can I find additional details, specifications and documents for a 02T-WPJV-1-SM?
Additional datasheets, footprints and schematics for 02T-WPJV-1-SM are listed on our Part Details page. You can also find images and similar parts to 02T-WPJV-1-SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02T-WPJV-1-SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02T-WPJV-1-SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02T-WPJV-1-SM fall under?
The 02T-WPJV-1-SM is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 02T-WPJV-1-SM when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02T-WPJV-1-SM you can contact the distributor directly for product support, shipping queries etc.
Is the 02T-WPJV-1-SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02T-WPJV-1-SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Sorelec have stock available or on a lead time for 02T-WPJV-1-SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02T-WPJV-1-SM often in real-time on the comparison pages.
What if I can't find stock of 02T-WPJV-1-SM?
You can fill out our help required form which you can use to request a quote for 02T-WPJV-1-SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.