Status: | Unknown |
---|---|
Series: | WPJ Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now | |
Future Electronics
from US$0.86
|
446
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
386
in stock
|
Buy Now | |
RS
from US$1.26
|
245
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now |
Product Range | WPJ Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | WPJ Series Receptacle Contacts |
SVHC | No SVHC (17-Dec-2015) |
Colour | Natural |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Housing, Rcpt, 2 Way, Glass Filled Pbt | Future Electronics |
WPJ WATER-PROOF HOUSING | Heilind Electronics |
WPJ RECEPTACLE HOUSING ASSY Waterproof t | RS |
HOUSING, RCPT, 2 WAY, GLASS FILLED PBT | element14 |
PITCH5.0MM,7A,300V,AWG#22-#18 | TTI Europe |
Where can I find additional details, specifications and documents for a 02R-WPJV-1.SMM(NN)?
Additional datasheets, footprints and schematics for 02R-WPJV-1.SMM(NN) are listed on our Part Details page. You can also find images and similar parts to 02R-WPJV-1.SMM(NN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02R-WPJV-1.SMM(NN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02R-WPJV-1.SMM(NN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02R-WPJV-1.SMM(NN) fall under?
The 02R-WPJV-1.SMM(NN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02R-WPJV-1.SMM(NN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02R-WPJV-1.SMM(NN) you can contact the distributor directly for product support, shipping queries etc.
Is the 02R-WPJV-1.SMM(NN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02R-WPJV-1.SMM(NN) have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 02R-WPJV-1.SMM(NN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02R-WPJV-1.SMM(NN) often in real-time on the comparison pages.
What if I can't find stock of 02R-WPJV-1.SMM(NN)?
You can fill out our help required form which you can use to request a quote for 02R-WPJV-1.SMM(NN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.