Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermistor Type | NTC |
---|---|
Resistance | 10kohm |
Thermistor Tolerance | -5% to +5% |
Thermistor Case Style | Radial Leaded |
No. of Pins | 2 |
Leaded Process Compatible | Yes |
R/T Curve | 2 |
THERMISTOR NTC 2J1002-5 E06 E4 | Avnet America |
Where can I find additional details, specifications and documents for a 02J1002JF?
Additional datasheets, footprints and schematics for 02J1002JF are listed on our Part Details page. You can also find images and similar parts to 02J1002JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02J1002JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02J1002JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02J1002JF fall under?
The 02J1002JF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 02J1002JF when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02J1002JF you can contact the distributor directly for product support, shipping queries etc.
Is the 02J1002JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02J1002JF have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for 02J1002JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02J1002JF often in real-time on the comparison pages.
What if I can't find stock of 02J1002JF?
You can fill out our help required form which you can use to request a quote for 02J1002JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.