Status: | Unknown |
---|---|
Series: | MAXI 299 Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.55
|
320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
22
in stock
|
Buy Now | |
element14
from US$3.19
|
22
in stock
|
Buy Now | |
Farnell
from US$2.30
|
22
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$3.76
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 80A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 29.21mm x 8.85mm x 34.29mm |
Product Range | MAXI 299 Series |
Approval Category | UL Recognised |
Blade Length | 12.7mm |
Blade Width | 8.13mm |
Breaking Capacity Current DC | 1000A |
Colour | Clear |
Colour Code | Clear |
External Depth | 8.85mm |
External Length / Height | 21.59mm |
External Width | 29.21mm |
Fuse Breaking Capacity Voltage DC | 32VDC |
Fuse Size Code | MAXI |
Fuse Type Blowing Characteristic | Slow Blow |
I²t Pre-arcing | 8800 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
1299 natural time lag maxifuse,80A 32Vdc | RS |
Fuse: fuse | Transfer Multisort Elektronik |
Automotive Fuse | Newark Electronics |
FUSE, SLOW BLOW, 80A, MAXI | element14 |
299 Series 32 V 80 A 21.59 x 29.21 mm Automotive MAXI« Blade Fuse | Future Electronics |
1299 natural time lag maxifuse, 80A 32Vdc | Littelfuse 0299080.TXN | RS Americas |
Where can I find additional details, specifications and documents for a 0299080.TXN?
Additional datasheets, footprints and schematics for 0299080.TXN are listed on our Part Details page. You can also find images and similar parts to 0299080.TXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299080.TXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299080.TXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299080.TXN fall under?
The 0299080.TXN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0299080.TXN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299080.TXN you can contact the distributor directly for product support, shipping queries etc.
Is the 0299080.TXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0299080.TXN have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0299080.TXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299080.TXN often in real-time on the comparison pages.
What if I can't find stock of 0299080.TXN?
You can fill out our help required form which you can use to request a quote for 0299080.TXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.