Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
375
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
2,266
in stock
|
Buy Now | |
CoreStaff
from US$1.18
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
931
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 60A |
Voltage Rating VDC | 32V |
Body Material | Plastic |
Colour Code | Blue |
Fuse Size | 21.59mm x 29.21mm x 8.85mm |
Fuse Terminals | Blade |
RoHS Compliant | Yes |
299 Series Slo-Blo 32 V 60 A 21.59 x 29.21 mm Automotive MAXI Blade Fuse | Future Electronics |
Fuse, 299 Series, Automotive, Slow Blow, Holder Mount, 32VDC, 60A, Blue | Littelfuse 0299060.ZXNV | RS Americas |
60 AMP 32VDC | TTI Europe |
Fuse, Blade, 60A, 32V, Time Delay | Newark Electronics |
PLEASE CALL INSIDE SALES | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0299060.ZXNV?
Additional datasheets, footprints and schematics for 0299060.ZXNV are listed on our Part Details page. You can also find images and similar parts to 0299060.ZXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299060.ZXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299060.ZXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299060.ZXNV fall under?
The 0299060.ZXNV is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0299060.ZXNV when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299060.ZXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0299060.ZXNV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0299060.ZXNV have stock available?
Authorised distributors including Future Electronics, CoreStaff, RS Americas, RS and TTI Europe have stock available or on a lead time for 0299060.ZXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299060.ZXNV often in real-time on the comparison pages.
What if I can't find stock of 0299060.ZXNV?
You can fill out our help required form which you can use to request a quote for 0299060.ZXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.