Status: | Unknown |
---|---|
Series: | MAXI 299 Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.05
|
3,600
in stock
|
Buy Now | |
element14
from US$2.16
|
1,353
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
1,313
in stock
|
Buy Now | |
Farnell
from US$1.61
|
1,313
in stock
|
Buy Now | |
CoreStaff
from US$1.18
|
1,200
in stock
|
Buy Now | |
RS
from US$1.91
|
1,135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
1,092
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
Power and Signal Group
from US$0.88
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 50A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 29.21mm x 8.85mm x 34.29mm |
Product Range | MAXI 299 Series |
Approval Bodies | UL |
Blade Length | 12.7mm |
Blade Width | 8.1mm |
Breaking Capacity Current DC | 1000A |
Colour | Red |
Colour Code | Red |
External Depth | 8.9mm |
External Length / Height | 21.6mm |
External Width | 29.2mm |
Fuse Size Code | MAXI |
Fuse Type Blowing Characteristic | Slow Blow |
I²t Pre-arcing | 11300 |
Tab Blade Thickness | 0.8mm |
299 Series Slo-Blo 32 V 50 A 21.59 x 29.21 mm Automotive MAXI Blade Fuse | Future Electronics |
FUSE, SLOW BLOW, 50A, MAXI | element14 |
Automotive Fuse, 32 V, 50 A, 29.21Mm X 8.85Mm X 34.29Mm, Time Delay, Maxi 299 Series Rohs Compliant: Yes |Littelfuse 0299050.ZXNV | Newark Electronics |
Fuse - Maxi 32V Nylon/Vision 50A 1200 pc | RS |
Fuse: fuse | Transfer Multisort Elektronik |
FUSE 32V MAXI 50A | Littelfuse 0299050.ZXNV | RS Americas |
PLEASE CALL INSIDE SALES | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0299050.ZXNV?
Additional datasheets, footprints and schematics for 0299050.ZXNV are listed on our Part Details page. You can also find images and similar parts to 0299050.ZXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299050.ZXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299050.ZXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299050.ZXNV fall under?
The 0299050.ZXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0299050.ZXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299050.ZXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0299050.ZXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0299050.ZXNV have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and CoreStaff have stock available or on a lead time for 0299050.ZXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299050.ZXNV often in real-time on the comparison pages.
What if I can't find stock of 0299050.ZXNV?
You can fill out our help required form which you can use to request a quote for 0299050.ZXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.