Status: | Unknown |
---|---|
Series: | MAXI 299 Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
973
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
530
in stock
|
Buy Now | |
element14
from US$3.02
|
530
in stock
|
Buy Now | |
Farnell
from US$2.37
|
530
in stock
|
Buy Now | |
Distrelec
from US$3.18
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
8
in stock
|
Buy Now | |
Rutronik
from US$1.87
|
-
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$4.17
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 50A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 29.21mm x 8.85mm x 21.59mm |
Product Range | MAXI 299 Series |
SVHC | No SVHC (12-Jan-2017) |
Fuse: fuse | Transfer Multisort Elektronik |
1299 red time lag maxifuse,50A 32Vdc | RS |
Blade Fuse, 50A, 32Vdc, Time Delay | Newark Electronics |
BLADE FUSE, 50A, 32VDC, TIME DELAY | element14 |
Littelfuse Fuse, 50A, 32V, Red | Distrelec |
50A 32V red AUTOMOTIVE MAXI | Rutronik |
1299 red time lag maxifuse, 50A 32Vdc | Littelfuse 0299050.TXN | RS Americas |
Where can I find additional details, specifications and documents for a 0299050.TXN?
Additional datasheets, footprints and schematics for 0299050.TXN are listed on our Part Details page. You can also find images and similar parts to 0299050.TXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299050.TXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299050.TXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299050.TXN fall under?
The 0299050.TXN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0299050.TXN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299050.TXN you can contact the distributor directly for product support, shipping queries etc.
Is the 0299050.TXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0299050.TXN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0299050.TXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299050.TXN often in real-time on the comparison pages.
What if I can't find stock of 0299050.TXN?
You can fill out our help required form which you can use to request a quote for 0299050.TXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.