Status: | Unknown |
---|---|
Series: | MAXI 299 Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
No stock
|
Buy Now | |
element14
from US$1.28
|
4,265
in stock
|
Buy Now | |
Farnell
from US$1.61
|
4,265
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
1,190
in stock
|
Buy Now | |
CoreStaff
from US$0.74
|
1,115
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
637
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 40A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 29.21mm x 8.85mm x 34.29mm |
Product Range | MAXI 299 Series |
Approval Bodies | UL |
Blade Length | 12.7mm |
Blade Width | 8.1mm |
Breaking Capacity Current DC | 1000A |
Colour | Amber |
Colour Code | Amber |
External Depth | 8.9mm |
External Length / Height | 21.6mm |
External Width | 29.2mm |
Fuse Size Code | MAXI |
Fuse Type Blowing Characteristic | Slow Blow |
I²t Pre-arcing | 8450 |
Tab Blade Thickness | 0.8mm |
FUSE, SLOW BLOW, 40A, MAXI | element14 |
Littelfuse Fuse, 40A, 32V, Orange | Distrelec |
MAXI Slo-Blo 32V Automotive Blade Fuse | Littelfuse 0299040.ZXNV | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Maxi Slow Blow 40A Rohs Compliant: No |Littelfuse 0299040.ZXNV. | Newark Electronics |
Fuse - Maxi 32V Nylon/Vision 40A 1200 pc | RS |
299 Series Slo-Blo 32 V 40 A 21.59 x 29.21 mm Automotive MAXI Blade Fuse | Future Electronics |
PLEASE CALL INSIDE SALES | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0299040.ZXNV?
Additional datasheets, footprints and schematics for 0299040.ZXNV are listed on our Part Details page. You can also find images and similar parts to 0299040.ZXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299040.ZXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299040.ZXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299040.ZXNV fall under?
The 0299040.ZXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0299040.ZXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299040.ZXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0299040.ZXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0299040.ZXNV have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 0299040.ZXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299040.ZXNV often in real-time on the comparison pages.
What if I can't find stock of 0299040.ZXNV?
You can fill out our help required form which you can use to request a quote for 0299040.ZXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.