Status: | Unknown |
---|---|
Series: | MAXI 299 Series |
RoHS: | Compliant |
Product Range | MAXI 299 Series |
---|---|
Colour Code | Brown |
Fuse Size | 21.59mm x 29.21mm x 8.85mm |
Fuse Type | Time Delay |
RoHS Compliant | Yes |
MAXI Series 32 V 35 A Diffusion Pill Technology Blade Fuse | Future Electronics |
FUSE 32V MAXI 35A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0299035.ZXNV?
Additional datasheets, footprints and schematics for 0299035.ZXNV are listed on our Part Details page. You can also find images and similar parts to 0299035.ZXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299035.ZXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299035.ZXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299035.ZXNV fall under?
The 0299035.ZXNV is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0299035.ZXNV when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299035.ZXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0299035.ZXNV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0299035.ZXNV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Power and Signal Group have stock available or on a lead time for 0299035.ZXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299035.ZXNV often in real-time on the comparison pages.
What if I can't find stock of 0299035.ZXNV?
You can fill out our help required form which you can use to request a quote for 0299035.ZXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.