Status: | Unknown |
---|---|
Series: | MAXI 299 Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
711
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
14,108
in stock
|
Buy Now | |
Chip Outpost
from US$0.72
|
1,200
in stock
|
Buy Now | |
Power and Signal Group
from US$0.88
|
900
in stock
|
Buy Now | |
element14
from US$1.25
|
711
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
379
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
159
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 30A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 29.21mm x 8.85mm x 34.29mm |
Product Range | MAXI 299 Series |
Approval Bodies | UL |
Blade Length | 12.7mm |
Blade Width | 8.1mm |
Breaking Capacity Current DC | 1000A |
Colour | Green |
Colour Code | Green |
External Depth | 8.9mm |
External Length / Height | 21.6mm |
External Width | 29.2mm |
Fuse Size Code | MAXI |
Fuse Type Blowing Characteristic | Slow Blow |
I²t Pre-arcing | 4070 |
Tab Blade Thickness | 0.8mm |
299 Series Slo-Blo 32 V 30 A 21.59 x 29.21 mm Automotive MAXI Blade Fuse | Future Electronics |
FUSE AUTO 30A 32VDC BLADE MAX | Chip Outpost |
PLEASE CALL INSIDE SALES | Power and Signal Group |
FUSE, SLOW BLOW, 30A, MAXI | element14 |
Fuse Auto 30A 32Vdc Blade | Littelfuse 0299030.ZXNV | RS Americas |
Littelfuse Fuse, 30A, 32V, Green | Distrelec |
Fuse, Blade, 30A, 32V, Time Delay | Newark Electronics |
30 AMP 32VDC MAXI FUSE | TTI Europe |
Where can I find additional details, specifications and documents for a 0299030.ZXNV?
Additional datasheets, footprints and schematics for 0299030.ZXNV are listed on our Part Details page. You can also find images and similar parts to 0299030.ZXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299030.ZXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299030.ZXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299030.ZXNV fall under?
The 0299030.ZXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0299030.ZXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299030.ZXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0299030.ZXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0299030.ZXNV have stock available?
Authorised distributors including Future Electronics, Chip Outpost, Power and Signal Group, element14 and Farnell have stock available or on a lead time for 0299030.ZXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299030.ZXNV often in real-time on the comparison pages.
What if I can't find stock of 0299030.ZXNV?
You can fill out our help required form which you can use to request a quote for 0299030.ZXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.