Status: | Unknown |
---|---|
Series: | MAXI 299 Series |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
500
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
142
in stock
|
Buy Now | |
element14
from US$2.01
|
142
in stock
|
Buy Now | |
Farnell
from US$2.30
|
142
in stock
|
Buy Now | |
Rutronik
from US$1.87
|
-
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$3.82
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 30A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 29.21mm x 8.85mm x 21.59mm |
Product Range | MAXI 299 Series |
SVHC | No SVHC (12-Jan-2017) |
1299 green time lag maxifuse,30A 32Vdc | RS |
Littelfuse Fuse, 30A, 32V, Green | Distrelec |
Blade Fuse, 30A, 32Vdc, Time Delay | Newark Electronics |
BLADE FUSE, 30A, 32VDC, TIME DELAY | element14 |
30A 32V slow AUTOMOTIVE MAXI | Rutronik |
Maxi Series 32 V 30 A Slow Blow Diffusion Pill Technology Blade Fuse | Future Electronics |
1299 green time lag maxifuse, 30A 32Vdc | Littelfuse 0299030.TXN | RS Americas |
Where can I find additional details, specifications and documents for a 0299030.TXN?
Additional datasheets, footprints and schematics for 0299030.TXN are listed on our Part Details page. You can also find images and similar parts to 0299030.TXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299030.TXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299030.TXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299030.TXN fall under?
The 0299030.TXN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0299030.TXN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299030.TXN you can contact the distributor directly for product support, shipping queries etc.
Is the 0299030.TXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0299030.TXN have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0299030.TXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299030.TXN often in real-time on the comparison pages.
What if I can't find stock of 0299030.TXN?
You can fill out our help required form which you can use to request a quote for 0299030.TXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.