Status: | Unknown |
---|---|
Series: | MAXI 299 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 25A |
Voltage Rating VDC | 32V |
Product Range | MAXI 299 Series |
Colour Code | Grey |
Fuse Size | 21.59mm x 29.21mm x 8.85mm |
Fuse, Blade, 25A, 32V, Time Delay | Newark Electronics |
FUSE, BLADE, 25A, 32V, TIME DELAY | element14 |
MAXI Series Diffusion Pill Technology 25 A 32 V Automotive Blade Fuse | Future Electronics |
25 AMP 32 VDC MAXI FUSE | TTI Europe |
Where can I find additional details, specifications and documents for a 0299025.ZXNV?
Additional datasheets, footprints and schematics for 0299025.ZXNV are listed on our Part Details page. You can also find images and similar parts to 0299025.ZXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299025.ZXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299025.ZXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299025.ZXNV fall under?
The 0299025.ZXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0299025.ZXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299025.ZXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 0299025.ZXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0299025.ZXNV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for 0299025.ZXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299025.ZXNV often in real-time on the comparison pages.
What if I can't find stock of 0299025.ZXNV?
You can fill out our help required form which you can use to request a quote for 0299025.ZXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.