Status: | Unknown |
---|---|
Series: | MAXI 299 Series |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
207
in stock
|
Buy Now | |
element14
from US$2.01
|
207
in stock
|
Buy Now | |
Farnell
from US$2.29
|
207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
110
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$3.76
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 20A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 29.21mm x 8.85mm x 21.59mm |
Product Range | MAXI 299 Series |
SVHC | No SVHC (12-Jan-2017) |
1299 yellow time lag maxifuse,20A 32Vdc | RS |
Blade Fuse, 20A, 32Vdc, Time Delay | Newark Electronics |
BLADE FUSE, 20A, 32VDC, TIME DELAY | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
1299 yellow time lag maxifuse, 20A 32Vdc | Littelfuse 0299020.TXN | RS Americas |
Where can I find additional details, specifications and documents for a 0299020.TXN?
Additional datasheets, footprints and schematics for 0299020.TXN are listed on our Part Details page. You can also find images and similar parts to 0299020.TXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0299020.TXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0299020.TXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0299020.TXN fall under?
The 0299020.TXN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0299020.TXN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0299020.TXN you can contact the distributor directly for product support, shipping queries etc.
Is the 0299020.TXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0299020.TXN have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0299020.TXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0299020.TXN often in real-time on the comparison pages.
What if I can't find stock of 0299020.TXN?
You can fill out our help required form which you can use to request a quote for 0299020.TXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.