Status: | Unknown |
---|---|
Series: | MEGA 298 Series |
RoHS: | Compliant |
Prices starting from US$5.62
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 400A |
Voltage Rating VDC | 32V |
Product Range | MEGA 298 Series |
Fuse Size | 10.67mm x 50.8mm x 19.05mm |
Fuse Type | Time Delay |
RoHS Compliant | Yes |
AUTOMOTIVE FUSE, TIME DELAY, 400A, 32VDC | element14 |
Automotive Fuse | Newark Electronics |
Fuse, 400A Time Delay Automotive Bolt-down 32 V dc | Littelfuse 0298400.ZXH | RS Americas |
Fuse Time Delay 32V MEGA 400A | RS |
400 AMP 32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 0298400.ZXH?
Additional datasheets, footprints and schematics for 0298400.ZXH are listed on our Part Details page. You can also find images and similar parts to 0298400.ZXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0298400.ZXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298400.ZXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0298400.ZXH fall under?
The 0298400.ZXH is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0298400.ZXH when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0298400.ZXH you can contact the distributor directly for product support, shipping queries etc.
Is the 0298400.ZXH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0298400.ZXH have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for 0298400.ZXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0298400.ZXH often in real-time on the comparison pages.
What if I can't find stock of 0298400.ZXH?
You can fill out our help required form which you can use to request a quote for 0298400.ZXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.