Status: | Unknown |
---|---|
Series: | MEGA 298 Series |
RoHS: | Unknown |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.47
|
327
in stock
|
Buy Now | |
Newark Electronics
from US$6.39
|
311
in stock
|
Buy Now | |
element14
from US$11.06
|
311
in stock
|
Buy Now | |
Farnell
from US$7.31
|
311
in stock
|
Buy Now | |
RS Americas
from US$9.75
|
244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.97
|
163
in stock
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 300A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 68.58mm x 16.2mm x 10.67mm |
Product Range | MEGA 298 Series |
Fuse Time Delay 32V MEGA 300A | RS |
Automotive Fuse, Bolt Down, 32 V, 300 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant: Yes |Littelfuse 0298300.ZXH | Newark Electronics |
FUSE, 300A, SLOW BLOW, 32V, MEGA | element14 |
Fuse, 300A Time Delay Automotive Bolt-down 32 V dc | Littelfuse 0298300.ZXH | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 0298300.ZXH?
Additional datasheets, footprints and schematics for 0298300.ZXH are listed on our Part Details page. You can also find images and similar parts to 0298300.ZXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0298300.ZXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298300.ZXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0298300.ZXH fall under?
The 0298300.ZXH is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0298300.ZXH when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0298300.ZXH you can contact the distributor directly for product support, shipping queries etc.
Is the 0298300.ZXH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0298300.ZXH have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0298300.ZXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0298300.ZXH often in real-time on the comparison pages.
What if I can't find stock of 0298300.ZXH?
You can fill out our help required form which you can use to request a quote for 0298300.ZXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.