Status: | Unknown |
---|---|
Series: | MEGA 298 Series |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.03
|
247
in stock
|
Buy Now | |
Chip One Stop
from US$3.29
|
500
in stock
|
Buy Now | |
CoreStaff
from US$3.36
|
490
in stock
|
Buy Now | |
element14
from US$3.65
|
481
in stock
|
Buy Now | |
Farnell
from US$5.87
|
481
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.58
|
364
in stock
|
Buy Now | |
RS Americas
from US$6.36
|
271
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
203
in stock
|
Buy Now | |
Future Electronics
from US$3.09
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 250A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 68.58mm x 16.2mm x 10.67mm |
Product Range | MEGA 298 Series |
Colour | Pink |
I²t Pre-arcing | 389000 |
FUSE, MEGA, 250A, 32V, TIME DELAY | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, 250A Pink Bolt Down Automotive Blade 32 V dc | Littelfuse 0298250.ZXEH | RS Americas |
Time Delay MEGA Fuse 250A 32V | RS |
Automotive Fuse | Newark Electronics |
298 Series Slo-Blo 32 V 250 A 29.2 x 19.05 mm MEGA« Bolt Down Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0298250.ZXEH?
Additional datasheets, footprints and schematics for 0298250.ZXEH are listed on our Part Details page. You can also find images and similar parts to 0298250.ZXEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0298250.ZXEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298250.ZXEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0298250.ZXEH fall under?
The 0298250.ZXEH is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0298250.ZXEH when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0298250.ZXEH you can contact the distributor directly for product support, shipping queries etc.
Is the 0298250.ZXEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0298250.ZXEH have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0298250.ZXEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0298250.ZXEH often in real-time on the comparison pages.
What if I can't find stock of 0298250.ZXEH?
You can fill out our help required form which you can use to request a quote for 0298250.ZXEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.