Status: | Unknown |
---|---|
Series: | MEGA 298 Series |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.91
|
1,227
in stock
|
Buy Now | |
Carlton-Bates
from US$2.54
|
16,198
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
1,729
in stock
|
Buy Now | |
element14
from US$3.65
|
1,658
in stock
|
Buy Now | |
Farnell
from US$5.87
|
1,658
in stock
|
Buy Now | |
CoreStaff
from US$3.36
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.58
|
413
in stock
|
Buy Now | |
RS Americas
from US$6.36
|
8
in stock
|
Buy Now | |
Future Electronics
from US$2.85
|
-
|
Buy Now | |
TTI Europe
from US$3.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 200A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 68.58mm x 16.2mm x 10.67mm |
Product Range | MEGA 298 Series |
Breaking Capacity Current DC | 2000A |
Colour | Blue |
Colour Code | Blue |
External Depth | 19.05mm |
External Length / Height | 10.67mm |
External Width | 68.58mm |
Fuse Breaking Capacity Voltage DC | 32VDC |
Fuse Size Code | MEGA |
Fuse Type Blowing Characteristic | Slo Blo |
I²t Pre-arcing | 204000 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 32V |
Fuse, High Current | Carlton-Bates |
Automotive Fuse, Bolt Down, 32 V, 200 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant: Yes |Littelfuse 0298200.ZXEH | Newark Electronics |
FUSE, 200A, MEGA | element14 |
Time Delay MEGA Fuse 200A 32V | RS |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, MEGA, Automotive, PPA, 200A, 32V, M8 Copper Bolt Terminals | Littelfuse 0298200.ZXEH | RS Americas |
0298200 Series 32 V 200 A Slow Blow Auto link Bolt Mount Fuse | Future Electronics |
200 AMP 32VDC | TTI Europe |
FUSE 32V MEGA 200A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0298200.ZXEH?
Additional datasheets, footprints and schematics for 0298200.ZXEH are listed on our Part Details page. You can also find images and similar parts to 0298200.ZXEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0298200.ZXEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298200.ZXEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0298200.ZXEH fall under?
The 0298200.ZXEH is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0298200.ZXEH when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0298200.ZXEH you can contact the distributor directly for product support, shipping queries etc.
Is the 0298200.ZXEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0298200.ZXEH have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 0298200.ZXEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0298200.ZXEH often in real-time on the comparison pages.
What if I can't find stock of 0298200.ZXEH?
You can fill out our help required form which you can use to request a quote for 0298200.ZXEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.