Status: | Unknown |
---|---|
Series: | MEGA 298 Series |
RoHS: | Unknown |
Prices starting from US$3.06
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 175A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 68.58mm x 16.2mm x 10.67mm |
Product Range | MEGA 298 Series |
Breaking Capacity Current DC | 2000A |
Colour | White |
Colour Code | White |
External Depth | 19.05mm |
External Length / Height | 10.67mm |
External Width | 68.58mm |
Fuse Breaking Capacity Voltage DC | 32VDC |
Fuse Size Code | MEGA |
Fuse Type Blowing Characteristic | Slo Blo |
I²t Pre-arcing | 168000 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
FUSE 32V MEGA 175A | Littelfuse 0298175.ZXEH | RS Americas |
FUSE, 175A, MEGA | element14 |
Fuse, Bolt Down, 175A, 32V, Time Delay | Newark Electronics |
FUSE - MEGA 32V 175A | Future Electronics |
175 AMP 32 VDC FUSE SLO BLO | TTI Europe |
Where can I find additional details, specifications and documents for a 0298175.ZXEH?
Additional datasheets, footprints and schematics for 0298175.ZXEH are listed on our Part Details page. You can also find images and similar parts to 0298175.ZXEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0298175.ZXEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298175.ZXEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0298175.ZXEH fall under?
The 0298175.ZXEH is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0298175.ZXEH when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0298175.ZXEH you can contact the distributor directly for product support, shipping queries etc.
Is the 0298175.ZXEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0298175.ZXEH have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 0298175.ZXEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0298175.ZXEH often in real-time on the comparison pages.
What if I can't find stock of 0298175.ZXEH?
You can fill out our help required form which you can use to request a quote for 0298175.ZXEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.