Status: | Unknown |
---|---|
Series: | MEGA 298 Series |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
2,096
in stock
|
Buy Now | |
element14
from US$2.99
|
2,096
in stock
|
Buy Now | |
Farnell
from US$3.52
|
2,096
in stock
|
Buy Now | |
RS Americas
from US$6.24
|
467
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.58
|
230
in stock
|
Buy Now | |
Future Electronics
from US$3.09
|
-
|
Buy Now | |
TTI Europe
from US$3.06
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 125A |
Voltage Rating VDC | 32V |
Product Range | MEGA 298 Series |
Colour Code | Green |
Fuse, Auto Bolt Down, 125A, 32V, Time Delay | Newark Electronics |
High Current Fuse, Bolt Down Automotive Blade Fuse, 125 A, 32 VDC, MEGA Series | Littelfuse 0298125.ZXEH | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
Time Delay MEGA Fuse 125A 32V | RS |
0298125 Series 32 V 125 A Slow Blow Autolink Bolt Mount Fuse | Future Electronics |
125 AMP 32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 0298125.ZXEH?
Additional datasheets, footprints and schematics for 0298125.ZXEH are listed on our Part Details page. You can also find images and similar parts to 0298125.ZXEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0298125.ZXEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298125.ZXEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0298125.ZXEH fall under?
The 0298125.ZXEH is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0298125.ZXEH when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0298125.ZXEH you can contact the distributor directly for product support, shipping queries etc.
Is the 0298125.ZXEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0298125.ZXEH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 0298125.ZXEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0298125.ZXEH often in real-time on the comparison pages.
What if I can't find stock of 0298125.ZXEH?
You can fill out our help required form which you can use to request a quote for 0298125.ZXEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.