Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.01
|
531
in stock
|
Buy Now | |
element14
from US$3.65
|
1,153
in stock
|
Buy Now | |
Farnell
from US$5.81
|
1,153
in stock
|
Buy Now | |
CoreStaff
from US$3.36
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
459
in stock
|
Buy Now | |
RS Americas
from US$6.24
|
132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.12
|
107
in stock
|
Buy Now | |
Future Electronics
from US$3.09
|
-
|
Buy Now | |
TTI Europe
from US$3.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 100A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 68.58mm x 16.2mm x 10.67mm |
Product Range | - |
Breaking Capacity Current DC | 2000A |
Colour | Yellow |
Colour Code | Yellow |
External Depth | 19.05mm |
External Length / Height | 10.67mm |
External Width | 68.58mm |
Fuse Breaking Capacity Voltage DC | 32VDC |
Fuse Size Code | MEGA |
Fuse Type Blowing Characteristic | Slo Blo |
I²t Pre-arcing | 31100 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
FUSE, 100A, MEGA | element14 |
Time Delay MEGA Fuse 100A 32V | RS |
Automotive Fuse | Newark Electronics |
Fuse, 100A Yellow Bolt Down Automotive Blade 32 V dc | Littelfuse 0298100.ZXEH | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
100 AMP 32VDC | TTI Europe |
FUSE 32V MEGA 100A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0298100.ZXEH?
Additional datasheets, footprints and schematics for 0298100.ZXEH are listed on our Part Details page. You can also find images and similar parts to 0298100.ZXEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0298100.ZXEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298100.ZXEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0298100.ZXEH fall under?
The 0298100.ZXEH is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0298100.ZXEH when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0298100.ZXEH you can contact the distributor directly for product support, shipping queries etc.
Is the 0298100.ZXEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0298100.ZXEH have stock available?
Authorised distributors including element14, Farnell, RS, CoreStaff and Newark Electronics have stock available or on a lead time for 0298100.ZXEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0298100.ZXEH often in real-time on the comparison pages.
What if I can't find stock of 0298100.ZXEH?
You can fill out our help required form which you can use to request a quote for 0298100.ZXEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.