Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.28
|
1,126
in stock
|
Buy Now | |
element14
from US$3.57
|
744
in stock
|
Buy Now | |
Farnell
from US$5.71
|
744
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
539
in stock
|
Buy Now | |
CoreStaff
from US$3.36
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.58
|
467
in stock
|
Buy Now | |
RS Americas
from US$6.24
|
113
in stock
|
Buy Now | |
Future Electronics
from US$3.09
|
-
|
Buy Now | |
TTI Europe
from US$3.27
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 80A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 68.58mm x 16.2mm x 10.67mm |
Product Range | - |
Breaking Capacity Current DC | 2000A |
Colour | Red |
Colour Code | Red |
External Depth | 19.05mm |
External Length / Height | 10.67mm |
External Width | 68.58mm |
Fuse Breaking Capacity Voltage DC | 32VDC |
Fuse Size Code | MEGA |
Fuse Type Blowing Characteristic | Slo Blo |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Time Delay MEGA Fuse 80A 32V | RS |
FUSE, 80A, MEGA | element14 |
Fuse, Bolt Down, 80A, 32V, Time Delay | Newark Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
Time Delay MEGA Fuse 80A 32V | Littelfuse 0298080.ZXEH | RS Americas |
298 Series Slo-Blo 32 V 80 A 29.2 x 19.05 mm MEGA« Bolt Down Fuse | Future Electronics |
80 AMP 32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 0298080.ZXEH?
Additional datasheets, footprints and schematics for 0298080.ZXEH are listed on our Part Details page. You can also find images and similar parts to 0298080.ZXEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0298080.ZXEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298080.ZXEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0298080.ZXEH fall under?
The 0298080.ZXEH is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0298080.ZXEH when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0298080.ZXEH you can contact the distributor directly for product support, shipping queries etc.
Is the 0298080.ZXEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0298080.ZXEH have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and CoreStaff have stock available or on a lead time for 0298080.ZXEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0298080.ZXEH often in real-time on the comparison pages.
What if I can't find stock of 0298080.ZXEH?
You can fill out our help required form which you can use to request a quote for 0298080.ZXEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.