Status: | Unknown |
---|---|
Series: | MEGA 298 Series |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.20
|
560
in stock
|
Buy Now | |
CoreStaff
from US$4.76
|
490
in stock
|
Buy Now | |
RS Americas
from US$7.86
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
355
in stock
|
Buy Now | |
element14
from US$4.21
|
355
in stock
|
Buy Now | |
Farnell
from US$5.58
|
355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.52
|
233
in stock
|
Buy Now | |
Rutronik
from US$5.20
|
-
|
Buy Now | |
Future Electronics
from US$4.86
|
-
|
Buy Now | |
TTI Europe
from US$4.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 60A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 68.58mm x 16.2mm x 10.67mm |
Product Range | MEGA 298 Series |
SVHC | No SVHC (07-Jul-2017) |
FUSE 32V MEGA AG PLATED 60A | Littelfuse 0298060.ZXB | RS Americas |
Automotive Fuse | Newark Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
60A 32V slow Automotive | Rutronik |
298 Series Slo-Blo 32 V 60 A 29.2 x 19.05 mm MEGA« Bolt Down Fuse | Future Electronics |
60 AMP 32 VDC | TTI Europe |
FUSE 32V MEGA 60A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0298060.ZXB?
Additional datasheets, footprints and schematics for 0298060.ZXB are listed on our Part Details page. You can also find images and similar parts to 0298060.ZXB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0298060.ZXB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298060.ZXB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0298060.ZXB fall under?
The 0298060.ZXB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0298060.ZXB when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0298060.ZXB you can contact the distributor directly for product support, shipping queries etc.
Is the 0298060.ZXB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0298060.ZXB have stock available?
Authorised distributors including RS, CoreStaff, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 0298060.ZXB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0298060.ZXB often in real-time on the comparison pages.
What if I can't find stock of 0298060.ZXB?
You can fill out our help required form which you can use to request a quote for 0298060.ZXB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.