Status: | Unknown |
---|---|
Series: | MINI 297 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
30,000
in stock
|
Buy Now | |
element14
from US$0.14
|
12,633
in stock
|
Buy Now | |
Farnell
from US$0.18
|
7,071
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,522
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
3,235
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
1,818
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,220
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 7.5A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 10.9mm x 3.8mm x 8.8mm |
Product Range | MINI 297 Series |
Blade Length | 7.5mm |
Breaking Capacity Current DC | 1000A |
Colour | Brown |
Colour Code | Brown |
External Depth | 3.81mm |
External Length / Height | 8.75mm |
External Width | 10.92mm |
Fuse Size Code | MINI |
Fuse Type Blowing Characteristic | Fast Acting |
7.5A 32V fast AUTO MINI brown | Rutronik |
FUSE, MINI BLADE, 7.5A | element14 |
Fuse, Blade, 7.5A, 32V, Fast Acting | Newark Electronics |
297 Series Fast-Acting 32V 7.5 A 10.9 x 8.8 mm MINI« Brown Blade Fuse | Future Electronics |
7.5 AMP 32VDC | TTI Europe |
Fuse, Automotive Blade, 7.5A 32 VDC, Brown PA66, MINI Series | Littelfuse 029707.5WXNV | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
FUSE 32VMINI-OCR-NYLON 7 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 029707.5WXNV?
Additional datasheets, footprints and schematics for 029707.5WXNV are listed on our Part Details page. You can also find images and similar parts to 029707.5WXNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 029707.5WXNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 029707.5WXNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 029707.5WXNV fall under?
The 029707.5WXNV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 029707.5WXNV when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 029707.5WXNV you can contact the distributor directly for product support, shipping queries etc.
Is the 029707.5WXNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 029707.5WXNV have stock available?
Authorised distributors including Rutronik, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 029707.5WXNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 029707.5WXNV often in real-time on the comparison pages.
What if I can't find stock of 029707.5WXNV?
You can fill out our help required form which you can use to request a quote for 029707.5WXNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.