Status: | Unknown |
---|---|
Series: | MINI 297 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
10,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
511
in stock
|
Buy Now | |
element14
from US$0.50
|
511
in stock
|
Buy Now | |
Farnell
from US$0.32
|
511
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
36
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 7.5A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | 10.9mm x 3.8mm x 8.8mm |
Product Range | MINI 297 Series |
SVHC | No SVHC (12-Jan-2017) |
MINI F Fuse 7.5A 32V | RS |
Blade Fuse, 7.5A, 32Vdc, Fast Acting | Newark Electronics |
BLADE FUSE, 7.5A, 32VDC, FAST ACTING | element14 |
Littelfuse Fuse, 7.5A, 32VDC, Brown | Distrelec |
Fuse: fuse | Transfer Multisort Elektronik |
7.5A 32V fast AUTO MINI brown | Rutronik |
MINI Series Fast-Acting 32 V 7.5 A 10.9 x 3.8 x 8.8 mm Fuse | Future Electronics |
FUSE AUTO 7.5A 32VDC BLADE MINI | Littelfuse 029707.5L | RS Americas |
7.5 AMP 32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 029707.5L?
Additional datasheets, footprints and schematics for 029707.5L are listed on our Part Details page. You can also find images and similar parts to 029707.5L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 029707.5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 029707.5L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 029707.5L fall under?
The 029707.5L is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 029707.5L when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 029707.5L you can contact the distributor directly for product support, shipping queries etc.
Is the 029707.5L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 029707.5L have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 029707.5L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 029707.5L often in real-time on the comparison pages.
What if I can't find stock of 029707.5L?
You can fill out our help required form which you can use to request a quote for 029707.5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.